EN
  • EN
  • DE

PIC32MX470F512LT-I/PF

Part No PIC32MX470F512LT-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel (TR)
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MX470
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264404-PIC32MX470F512LT-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512LT-I/PF CAD Model

Description

Microchip Technology's PIC32MX470F512LT-I/PF Microcontroller

The PIC32MX470F512LT-I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed to support a wide range of applications, from industrial control systems to sophisticated multimedia devices. This versatile microcontroller is based on the powerful MIPS M4K Core and operates at a maximum frequency of 120 MHz, delivering the computational power necessary for demanding embedded tasks.

Key Features:

  • Core: MIPS M4K Core running at up to 120 MHz
  • Memory: 512 KB of Flash memory and 128 KB of RAM, providing ample space for application code and data storage
  • Digital I/O: The microcontroller comes with extensive digital peripherals including timers, counters, and communication interfaces such as UART, SPI, and I2C modules
  • Analog Features: It also boasts a range of analog features, including a 10-bit ADC with up to 48 channels, offering precise analog-to-digital conversion for sensor interfacing and data acquisition
  • Connectivity: Enhanced connectivity options with USB OTG, CAN, and Ethernet support for versatile networking capabilities
  • Temperature Range: The device operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments
  • Packaging: Available in a 64-pin TQFP package, it is suitable for space-constrained applications while providing enough I/Os for complex tasks
  • Power Management: Features such as power-on reset, brown-out reset, power-saving modes, and an on-chip voltage regulator contribute to efficient power management

Applications:

The PIC32MX470F512LT-I/PF is ideal for a variety of applications, such as:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Audio and voice processing
  • Complex embedded systems

With its robust set of features and capabilities, the PIC32MX470F512LT-I/PF microcontroller is a perfect choice for designers looking for a balance between performance and cost-effectiveness in their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess