EN
  • EN
  • DE

TN4015H-6G-TR

Part No TN4015H-6G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Tape & Reel
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 25 A
Current - On State (It (RMS)) (Max) 40 A
Current - Hold (Ih) (Max) 60 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 394A, 360A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number TN4015
Other Names 497-17022-6,497-17022-2,497-17022-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1278745-TN4015H-6G-TR
Ultra Librarian 3D Model Ultra Librarian TN4015H-6G-TR CAD Model

Description

Introducing the TN4015H-6G-TR Thyristor from STMicroelectronics

The TN4015H-6G-TR represents a high-performance solution in the world of power semiconductors, brought to you by STMicroelectronics, a leader in the electronic components industry. This robust thyristor is designed to meet the demanding requirements of a variety of applications, offering both reliability and efficiency in a compact package.

Key Features

  • High Surge Capability: The TN4015H-6G-TR is engineered to withstand high surge currents, making it an ideal choice for applications that experience frequent power spikes or surges.
  • High Junction Temperature: With an extended operating junction temperature range, this thyristor can handle high-temperature environments, ensuring performance stability and longevity.
  • Low On-state Voltage: This device is designed to have a low on-state voltage drop, which enhances its overall efficiency by minimizing power losses during conduction.
  • Gate Trigger Current: The thyristor features a gate trigger current (Igt) that allows for easy triggering and control, making it suitable for a wide range of control applications.
  • Repetitive Peak Off-state Voltage (Vdrm/Vrrm): With a repetitive peak off-state voltage of 600 V, the TN4015H-6G-TR can safely block high voltages without entering the conductive state, unless triggered.

Applications

The TN4015H-6G-TR is versatile and can be used in various applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Solid-state relays
  • Lighting dimmer circuits

Package and Quality

The TN4015H-6G-TR comes in a surface-mount DPAK package, which not only simplifies the PCB design process but also allows for efficient thermal management. It is RoHS compliant and adheres to the highest quality standards set by STMicroelectronics, ensuring that it meets the regulations and requirements of the electronics industry.

Whether you're designing power conversion systems or looking for a reliable component for your motor control applications, the TN4015H-6G-TR thyristor is an excellent choice that combines performance, durability, and STMicroelectronics' commitment to quality.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Microchip Technology
SCR
Lowest to $98.9197

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7716 $52.6604
44+ $2.2741 $100.0604
69+ $2.2031 $152.0139
94+ $2.1320 $200.4080
122+ $2.0609 $251.4298
163+ $1.8478 $301.1914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess