EN
  • EN
  • DE

PIC32MX340F512H-80I/PT

Part No PIC32MX340F512H-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 758851-PIC32MX340F512H-80I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX340F512H
Introduction Date April 14, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC32MX340F512H-80I/PT CAD Model

Description

Microchip Technology PIC32MX340F512H-80I/PT Microcontroller

The PIC32MX340F512H-80I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the efficiency and computing power required for embedded control and connectivity applications. This microcontroller is part of Microchip's popular PIC32MX family and is known for its rich feature set, including a large amount of flash memory, multiple communication interfaces, and a high-speed CPU core.

Key Features:

  • CPU Core: The device is powered by a 32-bit MIPS M4K core, which operates at up to 80 MHz, providing a perfect balance between computational power and energy efficiency. This makes it suitable for a wide range of applications, from industrial control systems to consumer electronics.
  • Memory: It boasts 512 KB of flash memory and 32 KB of RAM, allowing ample space for complex application code and data storage. This memory capacity is ideal for applications that require a significant amount of code or data handling, such as graphical user interfaces or protocol stacks.
  • Communication Peripherals: The MCU offers a variety of communication interfaces, including UART, SPI, I2C, and CAN, enabling it to connect with other microcontrollers, sensors, and peripherals. These interfaces are essential for applications that need to communicate with external devices or other systems.
  • Robust I/O Capabilities: With its extensive input/output options, this MCU can handle multiple tasks simultaneously. It features a range of digital and analog I/Os, which are crucial for interfacing with various electronic components.
  • Operating Conditions: The PIC32MX340F512H-80I/PT operates within an industrial temperature range of -40°C to 85°C and is available in a 64-TQFP (Thin Quad Flat Pack) package, making it robust enough for demanding environments.
  • Integrated Peripherals: The microcontroller includes peripherals such as a 10-bit ADC, comparators, and timers, which can be utilized for real-time monitoring and control tasks.
  • Programmability: It is programmable via the MPLAB IDE and MPLAB X IDE, supporting a streamlined development process with easy-to-use tools and software libraries.

This microcontroller is a solid choice for designers looking for a versatile and powerful MCU for their next project. With its advanced features and robust design, the PIC32MX340F512H-80I/PT is well-suited for applications in the automotive, industrial, and consumer electronics sectors, among others.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess