EN
  • EN
  • DE

PIC32MX230F064B-I/SS

Part No PIC32MX230F064B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1089194-PIC32MX230F064B-I/SS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F064B-I/SS CAD Model

Description

Microchip Technology PIC32MX230F064B-I/SS

The PIC32MX230F064B-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the power and flexibility needed for a wide range of embedded applications. This microcontroller is part of the PIC32MX family, renowned for its excellent balance of efficiency and processing power.

Key Features:

  • Core: The device features a powerful MIPS M4K 32-bit core running at up to 40 MHz, providing high computational performance while maintaining efficient power consumption.
  • Memory: Equipped with 64KB of Flash memory and 16KB of RAM, the PIC32MX230F064B-I/SS offers ample space for application code and data storage.
  • Digital Peripherals: It includes versatile digital peripherals such as multiple 16-bit timers, output compare units, and input capture modules, making it highly suitable for complex timing and control tasks.
  • Analog Features: The MCU comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling accurate analog signal measurement and conversion.
  • Communication Interfaces: A rich set of communication peripherals are available, including I²C, SPI, and UART modules, which facilitate easy integration into communication networks and interfacing with other devices.
  • Package: The PIC32MX230F064B-I/SS is available in a 28-pin SSOP package, which is suitable for space-constrained applications while still offering adequate I/O options for complex designs.
  • Temperature Range: This MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Power Management: Advanced power management features enable the reduction of power consumption through various sleep and idle modes.

Applications:

The versatility of the PIC32MX230F064B-I/SS makes it ideal for applications such as industrial control systems, Internet of Things (IoT) devices, smart sensors, automotive electronics, and consumer electronics where efficient processing and a variety of communication protocols are essential.

Support and Resources:

Microchip Technology provides extensive support for the PIC32MX230F064B-I/SS with comprehensive documentation, development tools, and software libraries to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0397 $60.4764
28+ $4.1353 $115.7884
44+ $4.0060 $176.2640
60+ $3.8768 $232.6080
78+ $3.7475 $292.3050
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess