EN
  • EN
  • DE

PIC16F73-I/SO

Part No PIC16F73-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 089613-PIC16F73-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F73
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F73-I/SO CAD Model

Description

Microchip Technology's PIC16F73-I/SO Microcontroller

The PIC16F73-I/SO is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained designs while offering robust performance with its integrated features.

At the heart of the PIC16F73-I/SO is a high-performance RISC CPU, which provides the efficiency and speed expected from Microchip’s PIC microcontrollers. The device boasts 7 KB of flash memory, which is ample for storing complex programs and routines. Additionally, it is equipped with 192 bytes of RAM and 128 bytes of EEPROM, which is ideal for data storage that requires high endurance and low power consumption.

One of the key features of the PIC16F73-I/SO is its extensive range of peripherals. It includes three timers, a synchronous serial port that can be configured for SPI or I2C communication, and two asynchronous serial ports for versatile connectivity options. Moreover, it provides a Capture/Compare/PWM (CCP) module, which is extremely useful for various control applications.

The microcontroller operates over a wide voltage range of 4.0V to 5.5V, making it suitable for both commercial and industrial applications. The device can also function across a broad temperature range, from -40°C to +85°C, ensuring reliable performance under extreme conditions.

For developers looking to implement analog functionalities, the PIC16F73-I/SO comes with an 8-channel 10-bit Analog-to-Digital Converter (ADC), allowing for accurate measurement and monitoring of analog signals. This makes it an excellent choice for sensor interfacing and real-time data acquisition tasks.

With its power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the PIC16F73-I/SO ensures reliable operation even in situations where power supply stability is a concern. Additionally, the microcontroller's in-circuit debugging capability facilitates easy development and troubleshooting.

In summary, the PIC16F73-I/SO from Microchip Technology is a feature-rich, reliable, and cost-effective solution for a multitude of embedded system applications. Its robust architecture, coupled with a wide array of peripherals, makes it a go-to choice for designers who require a compact yet powerful microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6023 $50.6253
27+ $3.7762 $101.9574
42+ $3.6582 $153.6444
57+ $3.5402 $201.7914
74+ $3.4222 $253.2428
98+ $3.0682 $300.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,381 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess