EN
  • EN
  • DE

PIC24FJ256GB206-I/MR

Part No PIC24FJ256GB206-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64VQFN / PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC24FJ256GB206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ256GB206IMR
Standard Package 40
Win Source Part Number 970606-PIC24FJ256GB206-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB206-I/MR CAD Model

Description

Microchip Technology's PIC24FJ256GB206-I/MR Microcontroller

The PIC24FJ256GB206-I/MR from Microchip Technology is a high-performance, 16-bit microcontroller packed with a wealth of features designed for a wide array of applications. This microcontroller is part of the PIC24F family, which is renowned for its low power consumption, versatility, and efficient operation, making it an ideal choice for embedded systems that require a balance between power and performance.

Key Features:

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, providing a perfect blend of power efficiency and processing capability.
  • Memory: It boasts 256 KB of flash memory and 16 KB of RAM, ensuring ample space for complex applications and data storage.
  • Digital Communication: Includes multiple communication interfaces such as I²C, SPI, UARTs, which facilitate easy data transfer and peripheral connectivity.
  • Timers and PWM: Features a variety of timers, input capture, and output compare modules, along with PWM (Pulse Width Modulation) capabilities for precise control in timing-sensitive applications.
  • Analog Features: Comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing it to interface with analog sensors and convert their signals for digital processing.
  • USB Connectivity: Boasts a Full-Speed USB 2.0 Device/Host/OTG interface, enabling it to connect with computers, other microcontrollers, and USB peripherals.
  • Extended Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: Available in a compact 64-pin QFN package, which is ideal for space-constrained applications.

Applications:

The PIC24FJ256GB206-I/MR is a versatile microcontroller that excels in various applications, including but not limited to:

  • Industrial Control Systems
  • Automotive and Telematics
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

With its robust set of features and capabilities, the PIC24FJ256GB206-I/MR is a smart choice for designers looking to create sophisticated and reliable embedded systems. Microchip's commitment to quality ensures that this microcontroller is not only powerful but also reliable for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9716 $63.8864
8+ $13.1049 $104.8392
12+ $12.6954 $152.3448
17+ $12.2859 $208.8603
22+ $11.8763 $261.2786
29+ $10.6477 $308.7833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess