EN
  • EN
  • DE

BQ77PL157APW-4225

Part No BQ77PL157APW-4225
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-6C 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name BQ77PL157
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864551-BQ77PL157APW-4225
Ultra Librarian 3D Model Ultra Librarian BQ77PL157APW-4225 CAD Model

Description

The BQ77PL157APW-4225 is a state-of-the-art battery management device from Texas Instruments, designed to cater to the advanced needs of modern rechargeable battery applications. This sophisticated integrated circuit is specifically tailored for multi-cell lithium-ion battery packs, which are commonly used in portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Precision Monitoring: The BQ77PL157APW-4225 offers high-accuracy voltage monitoring for up to 16 series cell voltages, ensuring safe and efficient battery operation.
  • Balanced Charging: With an integrated cell balancing feature, it actively manages the charge across all cells, promoting longevity and consistent performance.
  • Robust Protection: The device includes multiple protection mechanisms such as overvoltage, undervoltage, and overcurrent detection, safeguarding the battery pack from hazardous conditions.
  • Communication Interface: It supports a daisy-chainable SMBus communication protocol, enabling seamless integration with other system components and facilitating comprehensive battery pack management.
  • Flexible Configuration: The BQ77PL157APW-4225 is highly configurable, allowing for customization to meet specific application requirements.

Applications

The versatile nature of the BQ77PL157APW-4225 makes it suitable for a wide range of applications, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Power Tools and Garden Tools
  • Uninterruptible Power Supplies (UPS)
  • Portable Medical Devices
  • Energy Storage Systems

Technical Specifications

Parameter Value
Cell Voltage Monitoring Range 1.5V to 5V
Operating Temperature Range -40°C to +85°C
Package Type HTSSOP (28)
Communication Protocol SMBus

With its advanced features and robust performance, the BQ77PL157APW-4225 from Texas Instruments stands out as a premier solution for battery management in high-demand applications.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8655 $55.9650
70+ $1.5307 $107.1490
105+ $1.4829 $155.7045
140+ $1.4350 $200.9000
185+ $1.3872 $256.6320
245+ $1.2437 $304.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess