EN
  • EN
  • DE

MAX8877EZK36-T

Part No MAX8877EZK36-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707087-MAX8877EZK36-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8877EZK36-T CAD Model

Description

Maxim Integrated MAX8877EZK36-T Voltage Regulator

The MAX8877EZK36-T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, offering a precise voltage supply for a wide range of applications. This compact and efficient component is ideal for portable devices, where energy efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.6V, which is suitable for powering a variety of electronic circuits and components that require a stable and precise voltage level.
  • High Accuracy: The MAX8877 series boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance and consistency for sensitive electronic equipment.
  • Low Dropout: With a low dropout voltage, the MAX8877EZK36-T can continue to provide a regulated output even when the input-to-output differential is minimal, making it highly efficient in battery-operated devices.
  • Current Capacity: This voltage regulator can supply up to 150mA of output current, catering to the needs of low-power devices without the risk of overheating or instability.
  • Thermal Protection: The integrated thermal shutdown feature protects the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Package: The MAX8877EZK36-T comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX8877EZK36-T is versatile and can be used in a variety of electronic devices, including:

  • Cellular phones
  • PDAs and handheld devices
  • Portable media players
  • Wireless LAN devices
  • GPS receivers

With its precise voltage regulation, low power consumption, and small footprint, the MAX8877EZK36-T is an excellent choice for designers looking to maximize the performance and efficiency of their portable and battery-powered applications.

Maxim Integrated's commitment to quality ensures that the MAX8877EZK36-T meets the stringent requirements of modern electronic devices, providing a reliable power management solution that designers can trust.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess