EN
  • EN
  • DE

PIC18F26K80T-I/MM

Part No PIC18F26K80T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name PIC18F26K80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F26K80T-I/MMCT, PIC18F26K80T-I/MMDKR, PIC18F26K80T-I/MM-ND, PIC18F26K80T-I/MMTR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889658-PIC18F26K80T-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80T-I/MM CAD Model

Description

The PIC18F26K80T-I/MM is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. Designed with advanced features and robust architecture, this microcontroller is ideal for a wide range of applications, including automotive systems, industrial control, and smart sensors.

Key Features

  • Enhanced Mid-Range Core: With a 16-bit wide code memory, and a 32-level deep hardware stack, this MCU is optimized for C compilers.
  • High Computational Performance: Operating at speeds up to 64 MHz, it provides up to 16 MIPS of processing power, making it suitable for complex algorithms and real-time data processing.
  • Integrated ECAN™ Module: Features a dedicated CAN module (ECAN) compliant with CAN 2.0B standard, essential for automotive and industrial communication networks.
  • Extended Memory: Comes with 64 KB of flash memory, 4 KB of RAM, and 1 KB of EEPROM, allowing for ample space for code and data storage.
  • 12-bit Analog-to-Digital Converter: Includes a high-precision ADC with up to 12 channels, offering accurate analog signal measurement capabilities.
  • Flexible Oscillator Structure: Supports a variety of internal and external oscillator options, including a precision PLL for USB support.
  • Low Power Consumption: Its nanoWatt XLP technology ensures low power consumption across its operating modes, making it suitable for battery-powered and energy-harvesting applications.
  • Temperature Range: Operational across the industrial temperature range from -40°C to +85°C, ensuring reliability under harsh conditions.

Package and Availability

The PIC18F26K80T-I/MM comes in a 28-pin QFN package, providing a compact footprint while still offering sufficient I/O ports for complex tasks. It is readily available through Microchip Technology's distribution channels, and its standard temperature grade version ensures versatility for a broad spectrum of environmental conditions.

Applications

With its rich set of peripherals and interfaces, the PIC18F26K80T-I/MM is well-suited for applications in automotive electronics, such as engine control units, body control modules, and sensor nodes. It's also an excellent choice for industrial automation, including motor control, PLCs, and IoT devices that require reliable data processing and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess