EN
  • EN
  • DE

TLV3491AIDR

Part No TLV3491AIDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.8V, Nanopower, PUSH-PULL OUTPUT COMPARATOR | IC COMPARATR P-P NANOPWR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 15mV at 5.5V
Current - Input Bias (Maximum) 10pA at 5.5V
Current - Quiescent (Maximum) 1.2μA
CMRR, PSRR 74dB CMRR, 69.12dB PSRR
Propagation Delay (Maximum) 13.5μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLV3491
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1270420-TLV3491AIDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3491AIDR CAD Model

Description

Product Overview: TLV3491AIDR by Texas Instruments

The TLV3491AIDR is a state-of-the-art, high-speed, single-channel comparator from the renowned semiconductor manufacturer, Texas Instruments. This advanced component is designed for applications that require fast response times and low power consumption. It operates with a supply voltage range from 2.7V to 6V, making it versatile for both 3.3V and 5V systems.

Key Features

  • Fast Response Time: The TLV3491AIDR offers a remarkable propagation delay as low as 4.5 µs, which is essential for high-speed signal processing applications.
  • Low Power Consumption: With a quiescent current of just 1 µA, this comparator is an ideal choice for battery-powered and portable devices, where power efficiency is critical.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Wide Input Common-Mode Range: The input common-mode range extends beyond the supply rails, enhancing the comparator's flexibility in various circuit configurations.
  • Supply Voltage Range: The TLV3491AIDR is capable of operating over a broad supply voltage range, accommodating a variety of power supply options.

Applications

The TLV3491AIDR is well-suited for a wide array of applications, including:

  • Battery-powered devices
  • Threshold detectors and system monitors
  • Portable medical equipment
  • Window comparators
  • Zero-crossing detectors
  • High-speed signal processing

Package and Quality

The device is available in a small, 8-pin SOIC package, designated by the 'D' in its part number. This compact form factor is excellent for space-constrained applications. Additionally, the 'R' suffix indicates that the product is offered in a tape and reel format, facilitating automated assembly processes. Texas Instruments is committed to maintaining the highest quality standards, ensuring that the TLV3491AIDR meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7655 $53.5850
160+ $0.6281 $100.4960
250+ $0.6085 $152.1250
340+ $0.5889 $200.2260
440+ $0.5693 $250.4920
590+ $0.5104 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess