EN
  • EN
  • DE

VOFM-5-18

Part No VOFM-5-18
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 18V 5W / Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr CUI Inc.
Series VOFM-5 (5W)
Package Box
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 18V
Current - Output (Max) 280mA
Power (Watts) 5 W
Applications Medical
Features Universal Input
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Efficiency 76%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 2.17" L x 1.38" W x 0.83" H (55.0mm x 35.0mm x 21.0mm)
Approval Agency CB Scheme, EN, IEC, UL
Standard Number 55032 Class A; 60601-1; 60950-1
Line Regulation 0.5%
Load Regulation 1%
Base Product Number VOFM-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6001
Other Names 2266-VOFM-5-18,102-1479,VOFM518,659-31005R
Standard Package 42
Win Source Part Number 1128613-VOFM-5-18
Ultra Librarian 3D Model Ultra Librarian VOFM-5-18 CAD Model

Description

The VOFM-5-18 is a 5W open frame AC DC converter manufactured by CUI Inc.

  • Series: VOFM-5 (5W)
  • Feature: universal input
  • Package: box
  • Application: medical
  • Voltage Input: 85 ~ 264 VAC
  • Current Output: 280mA
  • Voltage Output: 18V
  • Efficiency: 76%
  • Power: 5W

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9725 $67.9450
5+ $27.8749 $139.3745
7+ $27.0038 $189.0266
9+ $26.1327 $235.1943
12+ $25.2617 $303.1404
16+ $22.6484 $362.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess