EN
  • EN
  • DE

BT139X-800G

Part No BT139X-800G
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs / TRIAC 800V 150A 3-Pin(3+Tab) TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237476-BT139X-800G
Popularity Medium
Supply and Demand Status Limited
Family Name BT139X-800G
Introduction Date September 01, 1997
Ultra Librarian 3D Model Ultra Librarian BT139X-800G CAD Model

Description

The BT139X-800G by NXP Semiconductors is a high-performance triac designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching on and off both parts of an AC waveform, allowing for precise control over AC power. With its exceptional build quality and reliable performance, the BT139X-800G has become a staple in the design of modern electronic systems.

Key Features

  • High Voltage Capability: The BT139X-800G is rated for a maximum repetitive peak off-state voltage (VDRM) of 800V, making it suitable for applications requiring high voltage operation.
  • High Current Rating: With an on-state RMS current (IT(RMS)) of up to 16A, this triac can handle significant power levels, ideal for controlling larger loads.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that ensures reliable switching performance under various conditions.
  • Isolated Mounting Tab: It features an isolated mounting tab, which simplifies the installation process and enhances safety by electrically isolating the triac from the heatsink.
  • Snubberless Technology: The BT139X-800G incorporates snubberless technology, which helps to reduce the need for external snubber circuits in most applications.

Applications

The BT139X-800G is designed for use in a wide range of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC power control in domestic and industrial settings

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BT139X-800G is no exception. It is built to meet stringent industry standards, ensuring a long operational life and consistent performance. Its robustness makes it a preferred choice for designers who require a dependable solution for AC power control.

Summary

The BT139X-800G triac from NXP is a powerful and reliable component designed to control AC power in a variety of applications. Its high voltage and current capabilities, along with its isolated mounting tab and snubberless technology, make it an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess