EN
  • EN
  • DE

IXYN120N120C3

Part No IXYN120N120C3
Manufacturer IXYS
Catalog TRANSISTORS
Description IGBT MOD 1200V 240A SOT227B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202385-IXYN120N120C3
Win Source Part Number Cross
Manufacturer IXYS
Category Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Series XPT™, GenX3™
Package Tube
Product Status Active
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 240 A
Power - Max 1200 W
Ultra Librarian 3D Model Ultra Librarian IXYN120N120C3 CAD Model

Description

The IXYS IGBT Module is a high-power semiconductor device used for switching and amplification in various applications.

  • Series: XPT™, GenX3™
  • Configuration: Single IGBT
  • Power Rating: 1200 W
  • Collector-Emitter Breakdown Voltage (Vce): 1200 V
  • Maximum Collector Current (Ic): 240 A
  • Package: Tube
  • Component Status: Active

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFETs N-Ch Junction FET 10mA -50V VGDS
Lowest to $0.1049
Fairchild/ON Semiconductor
MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23
Lowest to $0.0307
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0143
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 FL OptiMOS
Lowest to $1.6008
Nexperia USA Inc.
MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Lowest to $0.0472
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0378
Nexperia USA Inc.
Digital Transistors NPN resistor-equipped transistor; R1 = 2.2 kââ€_x009e_¦, R2 = 10 kââ€_x009e_¦
Lowest to $0.0236
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0243

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess