EN
  • EN
  • DE

PIC18F26J50-I/SS

Part No PIC18F26J50-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792082-PIC18F26J50-I/SS
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18F26J50
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F26J50-I/SS CAD Model

Description

Microchip Technology's PIC18F26J50-I/SS Microcontroller

The PIC18F26J50-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This MCU is part of the PIC18F series, which is well-known for its robust architecture, rich set of peripherals, and ease of use. The PIC18F26J50-I/SS is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The device is built around a high-performance PIC18 8-bit core with a maximum speed of 48 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 64 KB of flash memory for program storage, 3.8 KB of RAM for data, and 1 KB of EEPROM for non-volatile data storage.
  • I/O Pins: The MCU offers 25 programmable I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Communication Peripherals: It includes a range of communication interfaces such as USB 2.0 (Full-Speed), I2C™, SPI, and UART, allowing for easy integration into modern digital systems.
  • Analog Features: The MCU has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and two analog comparators, facilitating the processing of analog signals.
  • Timers and PWM: It boasts multiple timers and up to two Capture/Compare/PWM (CCP) modules to handle timing-related tasks and PWM outputs for motor control and LED dimming applications.
  • Power Management: The PIC18F26J50-I/SS supports various power-saving modes, making it suitable for battery-operated devices.
  • Package: The MCU is available in a 28-pin SSOP package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18F26J50-I/SS makes it ideal for an array of applications, including but not limited to:

  • Automotive accessories
  • Home automation systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • USB communication interfaces

Overall, the PIC18F26J50-I/SS from Microchip Technology stands out as a reliable and feature-rich microcontroller, providing designers with the tools to build sophisticated and efficient systems in a variety of fields.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4743 $56.8458
13+ $7.7738 $101.0594
20+ $7.5309 $150.6180
28+ $7.2880 $204.0640
36+ $7.0450 $253.6200
48+ $6.3162 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess