EN
  • EN
  • DE

AT88RF04C-MR1G

Part No AT88RF04C-MR1G
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr Microchip Technology
Series CryptoMemory®, CryptoRF®
Package Tape & Reel (TR),Cut Tape (CT)
Style Inlay
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 4kb (User)
Standards ISO 14443
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.511" L x 0.495" W (13.00mm x 12.58mm)
Base Product Number AT88RF04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT88RF04CMR1G,AT88RF04C-MR1GDKR,AT88RF04C-MR1G-ND,AT88RF04C-MR1GTR,AT88RF04C-MR1GCT,AT88RF04C-MR1GDKRINACTIVE,AT88RF04C-MR1GDKR-ND
Standard Package 10,000
Win Source Part Number 1125223-AT88RF04C-MR1G
Ultra Librarian 3D Model Ultra Librarian AT88RF04C-MR1G CAD Model

Description

The AT88RF04C-MR1G is a cutting-edge cryptographic component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of security devices, which are designed to provide robust protection for electronic systems across a variety of applications.

The AT88RF04C-MR1G is particularly well-suited for use in secure access control systems, authentication tasks, and for safeguarding sensitive data communications. It features a high-performance, low-power RF transceiver that operates at 433 MHz, making it ideal for short-range wireless applications in industrial and consumer markets.

This device integrates a host of security features, including advanced encryption standard (AES) capabilities, which enable it to perform secure data encryption and decryption. The AT88RF04C-MR1G is capable of thwarting a wide array of potential security threats, ensuring that data remains protected both in transit and at rest. The inclusion of a secure hardware-based random number generator further enhances the security of cryptographic operations.

Ease of integration is a key benefit of the AT88RF04C-MR1G, thanks to its small form factor and the availability of supporting documentation and development tools from Microchip Technology. Engineers can quickly incorporate this device into their designs, reducing time-to-market for security-sensitive products.

The AT88RF04C-MR1G also boasts low power consumption, which is critical for battery-operated devices where longevity and reliability are paramount. Its power-saving modes enable devices to operate for extended periods without the need for frequent battery replacements, which is especially important for remote or inaccessible installations.

Overall, the AT88RF04C-MR1G from Microchip Technology represents a robust and versatile solution for enhancing the security of wireless communication systems. Its combination of advanced cryptographic features, ease of use, and efficient power management make it an excellent choice for developers looking to incorporate reliable security features into their next project.

You May Also Be Interested in

Omron
RFID TAG R/W ENCAP
Need more? Email Us
Omron
RFID TAG R/W INLAY
Need more? Email Us
Omron
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Omron
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Omron
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Omron
RFID TAG R/W INLAY
Need more? Email Us
MikroElektronika
RFID TAG 125KHZ CARD
Need more? Email Us
Omron
RFID TAG R/W INLAY
Need more? Email Us
Omron
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess