EN
  • EN
  • DE

LMD18400N

Part No LMD18400N
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DRIVER QUAD HI SIDE 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 7 V to 28 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Temperature Range - Operating -25°C to 150°C (TJ)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 082878-LMD18400N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Automotive
Quantity per package 18
Ultra Librarian 3D Model Ultra Librarian LMD18400N CAD Model

Description

The LMD18400N is a high-performance, integrated circuit product from Texas Instruments, designed for superior functionality and reliability.

  • Functionality: High-voltage, high-current quad high-side driver
  • Output Voltage Rating: 36V
  • Output Current Rating: 1.5A
  • Operating Temperature Range: -40°C to 85°C
  • Advanced Technology: DMOS output stage for high efficiency, minimal heat generation, and fast switching speed
  • Input Compatibility: TTL/DTL compatible
  • Device Protection: Thermal shutdown and input hysteresis for increased device protection
  • Packaging: 16-pin plastic DIP

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess