EN
  • EN
  • DE

PIC18F25K22-I/SO

Part No PIC18F25K22-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V Automotive 28-Pin SOIC W Tube / IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 276283-PIC18F25K22-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking, Automotive
Family Name PIC18F25K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F25K22-I/SO CAD Model

Description

Microchip Technology's PIC18F25K22-I/SO Microcontroller

The PIC18F25K22-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. It is part of the PIC18F K22 family, which is known for its robustness, versatility, and efficient power management. This particular MCU is designed to cater to a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and more.

At the heart of the PIC18F25K22-I/SO is a powerful 8-bit processor that can operate at a maximum frequency of 64 MHz. With a rich set of features including 32KB of flash memory, 1536 bytes of RAM, and 256 bytes of EEPROM, this microcontroller offers ample space and resources for complex applications and algorithms. The MCU's flash memory can be written to and erased thousands of times, allowing for easy updates and firmware changes.

The PIC18F25K22-I/SO comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which makes it ideal for space-constrained applications. Despite its small size, it boasts an extensive range of peripherals. It has up to 25 I/O pins, two comparators, a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and various serial communication modules including SPI, I2C, and EUSART.

One of the standout features of this microcontroller is its advanced power management capabilities. It supports multiple power modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications. The MCU also features a Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power-up sequences.

Microchip Technology also provides comprehensive development support for the PIC18F25K22-I/SO, including software libraries, development boards, and integrated development environments (IDEs) such as MPLAB X. This support helps to speed up the development process and reduce time-to-market for products built around this MCU.

In summary, the PIC18F25K22-I/SO microcontroller is a powerful, efficient, and versatile solution for a multitude of embedded systems. Its combination of performance, memory options, and peripherals, along with the backing of Microchip Technology's development ecosystem, makes it an excellent choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8390 $53.7460
32+ $3.1499 $100.7968
50+ $3.0515 $152.5750
68+ $2.9531 $200.8108
88+ $2.8546 $251.2048
118+ $2.5593 $301.9974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,256 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess