EN
  • EN
  • DE

MCP40D18T-103E/LT

Part No MCP40D18T-103E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10K 128TAPS SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 155
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 023081-MCP40D18T-103E/LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP40D18T-103E/LT CAD Model

Description

The Microchip MCP40D18T-103E/LT is a high-performance digital potentiometer that offers a versatile solution for applications requiring precise resistance tuning. This compact component is part of Microchip Technology's extensive range of digital potentiometers, designed to provide the reliability and precision expected from a global leader in microcontroller and analog semiconductors.

Key Features

  • Resistance Value: The MCP40D18T-103E/LT offers a 10kΩ nominal resistance, making it suitable for a wide array of applications that require a mid-range resistance value.
  • Resolution: With 7-bits (128 wiper steps), this digital potentiometer allows for fine-grained adjustment of resistance, enabling users to achieve the desired output with high precision.
  • Interface: The device uses an I²C compatible interface, ensuring easy integration into most microcontroller-based systems and facilitating communication with other I²C devices.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, which is ideal for low-power and battery-operated systems.
  • Extended Temperature Range: The MCP40D18T-103E/LT is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +125°C.
  • Package: It comes in a tiny, 6-lead SC-70 package, perfect for space-constrained applications.

Applications

This digital potentiometer is ideally suited for applications in consumer electronics, industrial control systems, automotive electronics, and communication devices. It can be used for adjusting and calibrating system parameters, such as:

  • Volume control in audio systems
  • Brightness and contrast adjustments in displays
  • Feedback systems requiring fine-tune calibration
  • Automotive sensors and controls

Why Choose MCP40D18T-103E/LT?

With its combination of precision, flexibility, and reliability, the Microchip MCP40D18T-103E/LT is an excellent choice for designers and engineers looking to add adjustable resistance functionality to their projects without compromising on performance or space. Its robust design and extended temperature range make it suitable for both consumer and industrial applications where quality and durability are paramount.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess