EN
  • EN
  • DE

PIC18F2455-I/SP

Part No PIC18F2455-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 28SDIP / MCU 8-bit PIC RISC 24KB Flash 5V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 792073-PIC18F2455-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2455
Introduction Date August 27, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F2455-I/SP CAD Model

Description

Microchip Technology's PIC18F2455-I/SP Microcontroller

The PIC18F2455-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, embedded with advanced features suitable for a wide range of applications. This MCU is part of the popular PIC18F family, known for its enhanced flash microcontrollers with 8-bit architecture. The PIC18F2455-I/SP is designed to operate with a power supply range of 2.0V to 5.5V, making it versatile for both low and high-power applications.

Core Features:

  • Processing Power: At the heart of the PIC18F2455-I/SP is a powerful 8-bit CPU with an extended instruction set for efficient operation and multitasking.
  • Memory: It comes equipped with 24 KB of flash program memory, 2 KB of RAM, and 256 bytes of EEPROM data memory, providing ample space for complex applications and data storage.
  • Speed: The MCU boasts a maximum speed of 48 MHz, ensuring rapid processing and response times for time-sensitive tasks.

Connectivity and Peripherals:

  • USB Interface: The PIC18F2455-I/SP features a full-speed USB 2.0 compliant interface, allowing for easy connection to computers and other USB devices.
  • I/O Ports: It has 24 programmable input/output pins, which can be used for interfacing with sensors, actuators, and other electronic components.
  • Timers and PWM: Multiple timers, including an 8-bit and three 16-bit timers, along with PWM (Pulse Width Modulation) capability, make it ideal for precise control applications.

Robust Design:

The PIC18F2455-I/SP microcontroller is designed to perform reliably in challenging environments. It features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and a Watchdog Timer for system stability and protection against unexpected conditions.

Package and Temperature Range:

This MCU is available in a 28-pin SPDIP (Single In-line Package) form factor, ensuring ease of integration into various designs. It is also characterized for operation from -40°C to +85°C, making it suitable for industrial applications.

With its combination of processing power, memory, connectivity options, and a robust design, the PIC18F2455-I/SP from Microchip Technology is an excellent choice for designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6590 $66.6360
8+ $13.6689 $109.3512
12+ $13.2417 $158.9004
16+ $12.8146 $205.0336
21+ $12.3874 $260.1354
28+ $11.1060 $310.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess