EN
  • EN
  • DE

PIC16F677-I/SS

Part No PIC16F677-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 090880-PIC16F677-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 67
Ultra Librarian 3D Model Ultra Librarian PIC16F677-I/SS CAD Model

Description

Microchip Technology's PIC16F677-I/SS Microcontroller

The PIC16F677-I/SS is a high-performance, 8-bit microcontroller crafted by Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the renowned PIC16F family that is well-known for its versatility, low power consumption, and robust feature set. The PIC16F677-I/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

At the heart of the PIC16F677-I/SS is a powerful RISC architecture that can execute most instructions in a single cycle, ensuring efficient processing and high throughput. It operates at a maximum frequency of 20MHz and is equipped with 3.5KB of flash memory, providing ample space for application code. The device also includes 128 bytes of EEPROM and 256 bytes of RAM, offering sufficient storage for data handling and temporary storage during operation.

One of the standout features of the PIC16F677-I/SS is its integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling it to interface with analog sensors and perform complex signal processing tasks. Additionally, it boasts two comparators with a programmable on-chip voltage reference, which are useful for creating custom analog front-ends and control loops.

The microcontroller supports various serial communication protocols, including I2C, SPI, and UART, allowing for easy integration with other ICs, sensors, and peripheral devices. This connectivity makes it a versatile choice for applications ranging from industrial control systems to consumer electronics.

For enhanced safety and reliability, the PIC16F677-I/SS features Power-On Reset (POR), Brown-Out Reset (BOR), and an extended Watchdog Timer (WDT). These functions help to protect the device from unexpected power fluctuations and system errors, ensuring stable and reliable operation in various environments.

In conclusion, the PIC16F677-I/SS from Microchip Technology is a powerful and feature-rich microcontroller that provides designers with a flexible platform for creating sophisticated and efficient embedded systems. With its array of analog and digital peripherals, communication interfaces, and protective features, it is a solid choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8130 $54.3900
70+ $1.4876 $104.1320
105+ $1.4411 $151.3155
145+ $1.3946 $202.2170
190+ $1.3481 $256.1390
250+ $1.2087 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess