EN
  • EN
  • DE

HAT2057RA

Part No HAT2057RA
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Silicon N Channel Power MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1178686-HAT2057RA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HAT2057RA CAD Model

Description

The HAT2057RA is a P-channel power MOSFET from Renesas Electronics. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. Its P-channel configuration makes it suitable for load switching in positive voltage systems.

Applications

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Load Switching: Employed as a load switch to control power to various circuits and components.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • Motor Control: Used in low-power motor control applications.
  • Battery Management Systems (BMS): Used for battery charging and discharging control.

Features

  • P-Channel MOSFET: P-channel configuration for load switching in positive voltage systems.
  • Low On-Resistance (RDS(on)): Provides low on-resistance for efficient power switching and reduced power loss.
  • High Drain Current (ID): Capable of handling high drain current.
  • Low Gate Threshold Voltage (VGS(th)): Low gate threshold voltage for easy driving.
  • Avalanche Capability: Avalanche rated for enhanced reliability.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • High Efficiency: Provides high efficiency due to its low on-resistance.
  • Reliable Performance: Offers reliable performance in various power management applications.
  • Easy to Use: Easy to drive and control.
  • Compact Design: Suitable for space-constrained applications.
  • Reduced Power Loss: Minimizes power loss due to its low on-resistance.

Additional Details

The HAT2057RA typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of several amperes, depending on the specific operating conditions. The on-resistance (RDS(on)) is typically in the milliohm range. The gate threshold voltage (VGS(th)) is usually around -1V to -3V. It is available in a surface-mount package such as SOP (Small Outline Package). Proper heat sinking may be required for high-current applications. The device is designed to be RoHS compliant.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess