The PIC25LC256-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It offers a vast 256Kb of memory and operates over the industrial temperature range, making it suitable for a wide range of applications that require reliable data storage and retrieval.
Key Features
- Memory Size: 256Kb (32,768 x 8-bit)
- Interface Type: Serial SPI (Serial Peripheral Interface)
- Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltage levels
- Speed: Up to 10 MHz clock frequency for rapid data access
- Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under extreme conditions
- Packaging: 8-pin SOIC (Small Outline Integrated Circuit), ideal for space-constrained applications
- Write Protection: Hardware and software protection features to prevent accidental data overwrites
Applications
The PIC25LC256-I/SN is versatile and can be used in a variety of applications, including:
- Data logging systems
- Configuration and setup parameters for consumer electronics
- Industrial automation and process control
- Automotive systems
- Medical devices
- Networking equipment
Reliability and Support
Microchip Technology is known for its commitment to quality and long-term reliability. The PIC25LC256-I/SN EEPROM comes with the assurance of support and service from Microchip, a leader in the field of microcontroller and analog semiconductors. With decades of experience in memory technology, Microchip provides comprehensive technical support for its products, ensuring that designers can integrate the PIC25LC256-I/SN into their projects with confidence.