The Microchip Technology PIC27C256-12I/L is a high-performance, 256 Kilobit (32K x 8) CMOS EPROM, well-suited for applications requiring storage and retrieval of firmware, look-up tables, and other critical data where reliability and easy access are paramount. This integrated circuit is designed for microcontroller-based systems and is an essential component for a wide range of industrial, automotive, and consumer electronics.
Key Features
- Memory Size: 256Kb (32K x 8)
- Access Time: 120 ns, facilitating quick data retrieval
- Package: The device is available in a 28-Lead CDIP (Ceramic Dual In-line Package), offering robustness and reliability in various environments.
- Temperature Range: Industrial grade with an operational range from -40°C to +85°C, ensuring stable performance under extreme conditions.
- Single 5V Power Supply: Simplifies power management within the system.
- Low Power Consumption: Features CMOS technology for reduced power usage during operation and standby modes.
- Programmability: Can be programmed using industry-standard EPROM programmers, ensuring ease of use and wide compatibility.
- High Reliability: Endurance of 10,000 write cycles and data retention of over 200 years.
- UV Erasable: The windowed ceramic package allows erasure of the programmed data using ultraviolet light, enabling reuse and flexibility in development and testing phases.
Applications
The PIC27C256-12I/L is versatile and can be used in a variety of applications, including but not limited to embedded systems, automotive control systems, medical devices, telecommunications, and consumer electronics that require reliable non-volatile memory storage. Its robustness and ease of integration make it a preferred choice for designers and engineers looking for a dependable memory solution.