Products specifications

Reference Date Code 09+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710447-IP4053CX15/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4053CX15/LF CAD Model

Description

Introducing the IP4053CX15/LF from NXP Semiconductors

The IP4053CX15/LF is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This versatile component is engineered to safeguard sensitive electronics from electrostatic discharge (ESD) events, which can cause significant damage to electronic devices. The IP4053CX15/LF is particularly suitable for high-speed data line applications, ensuring that your devices remain safe and reliable over time.

Key Features:

  • Advanced ESD Protection: The IP4053CX15/LF offers robust ESD protection that meets the IEC 61000-4-2 standard, ensuring that devices are shielded against ESD pulses.
  • Low Capacitance: With its low capacitance design, this component is ideal for preserving signal integrity in high-speed data lines, minimizing signal attenuation and distortion.
  • Low Clamping Voltage: The device's low clamping voltage provides superior protection for sensitive circuits by limiting the voltage levels during ESD events.
  • Multiple Channel Integration: This ESD protection device features multiple channels, making it a compact and efficient solution for protecting several lines at once.
  • Lead-Free and RoHS Compliant: The IP4053CX15/LF is manufactured using environmentally friendly materials and processes, complying with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The IP4053CX15/LF is designed to integrate seamlessly into a variety of applications where ESD protection is crucial. This includes:

  • USB 2.0 interfaces
  • HDMI and MHL interfaces
  • High-speed data lines in portable devices
  • Consumer electronics such as smartphones, tablets, and laptops

Reliability and Quality:

NXP Semiconductors is committed to delivering high-quality and reliable products. The IP4053CX15/LF has undergone rigorous testing to ensure it meets the stringent standards required for ESD protection devices. Its robust design and manufacturing process ensure that it provides consistent performance, even in the most demanding environments.

With its combination of advanced features and proven reliability, the IP4053CX15/LF from NXP Semiconductors is an essential component for any design requiring high-level ESD protection. It offers the perfect blend of protection, performance, and peace of mind for your electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to $2.6736
ECAD model for AOZ8205DI
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2818 $65.6360
49+ $2.6933 $131.9717
75+ $2.6092 $195.6900
103+ $2.5252 $260.0956
133+ $2.4410 $324.6530
178+ $2.1875 $389.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,200 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention