EN
  • EN
  • DE

PIC24HJ256GP206-I/PT

Part No PIC24HJ256GP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b, 18x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 086657-PIC24HJ256GP206-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP206-I/PT CAD Model

Description

Microchip Technology's PIC24HJ256GP206-I/PT Microcontroller

The PIC24HJ256GP206-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a wide range of applications that require efficient power management, advanced peripherals, and increased computational capability. This 16-bit MCU is part of Microchip's PIC24H series, known for its robust architecture and enhanced features set.

Key Features:

  • CPU: The microcontroller boasts a modified Harvard architecture with a 16-bit-wide data path and 24-bit-wide instructions. It operates at a maximum speed of 40 MIPS (Million Instructions Per Second), ensuring swift and responsive processing capabilities.
  • Memory: It comes equipped with 256 KB of Flash memory for program storage and 16 KB of RAM for data, which is ample for complex applications and multitasking environments.
  • Digital Communication: This MCU features a variety of communication modules, including two UARTs, two SPI modules, and one I²C™ interface, providing flexible options for serial communication.
  • Timers and PWM: With multiple 16-bit timers, input capture, output compare, and up to 9 PWM outputs, the PIC24HJ256GP206-I/PT is well-suited for precise timing operations and motor control applications.
  • Analog Features: The device includes a 10-bit, up to 24-channel Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and transducers directly.
  • Temperature Range: The operational temperature range of this MCU is from -40°C to +85°C, making it reliable for use in extreme environmental conditions.
  • Package: The PIC24HJ256GP206-I/PT is available in a 64-pin TQFP package, which is compact and suitable for space-constrained applications.

This microcontroller is also equipped with advanced control features like Direct Memory Access (DMA) channels, which facilitate faster data transfers without CPU intervention, and a Charge Time Measurement Unit (CTMU) for touch sensing applications. Its power management features include multiple power-saving modes, allowing for the reduction of power consumption during idle periods.

Whether it's for industrial control systems, automotive applications, or complex sensor networks, the PIC24HJ256GP206-I/PT provides a versatile and reliable solution for your embedded design needs. Its combination of processing power, memory, and rich peripheral set ensures that you can tackle a broad range of challenges with a single MCU.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6176 $58.0880
10+ $10.8824 $108.8240
15+ $10.5147 $157.7205
21+ $9.7794 $205.3674
27+ $9.4118 $254.1186
34+ $9.0441 $307.4994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess