Products specifications

Package Bulk
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 5.3A (Ta)
Rds On (Max) @ Id, Vgs 30mOhm @ 5.3A, 4.5V
Vgs(th) (Max) @ Id 400mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 727pF @ 15V
Power - Max 1.25W (Ta)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Ultra Librarian 3D Model Ultra Librarian AM3816N CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MMDF3N03HD
Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to $0.1884
ECAD model for DMC2990UDJQ-7
Vishay
MOSFET 2N-CH 40V 8A 8SOIC / Mosfet Array 40V 8A (Tc) 4W (Tc) Surface Mount 8-SOIC
Lowest to $1.3219
ECAD model for SQ4940AEY-T1_BE3
ON Semiconductor
40V 5.4 MOHM T8 S08FL DUA / Mosfet Array 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Need more? Email Us
ECAD model for NVMFD5C462NT1G
ON Semiconductor
MV5_100V_N_P_IN DUALS AND SINGLE / Mosfet Array 100V 9A (Ta), 60A (Tc), 5A (Ta), 36A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 8-WDFN (5x6)
Lowest to $9.2171
ECAD model for NTMFC013NP10M5L
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
Micro Commercial Co
DUAL N-CHANNEL MOSFET,SOT23-6L / Mosfet Array 20V 7A 1.5W Surface Mount SOT-23-6L
Need more? Email Us
ECAD model for SIL2300A-TP
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
ON Semiconductor
Need more? Email Us
ECAD model for MMDF7N02Z

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention