Microchip Technology PIC24LC00-I/SN EEPROM
The PIC24LC00-I/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This device offers a convenient and flexible data storage solution for a wide range of applications, from consumer electronics to industrial control systems.
With a memory size of 128 bits, the PIC24LC00-I/SN is designed to store configuration or calibration data, small amounts of information that need to be preserved during power loss or when the need arises to adjust device behavior without a complete firmware rewrite. This EEPROM operates over a voltage range of 2.5V to 5.5V, making it compatible with most microcontroller logic levels and suitable for various operating conditions.
The device comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is both space-efficient and easy to integrate into printed circuit board designs. This small footprint is particularly beneficial for designs where board space is at a premium.
One of the key features of the PIC24LC00-I/SN is its I²C-compatible (I2C) interface, which allows for simple two-wire serial communication with microcontrollers or other I2C devices. This interface supports a 100 kHz clock frequency, enabling quick and efficient data transfer without the need for complex wiring or protocols.
Robustness is another hallmark of this Microchip EEPROM. It is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments. Additionally, the device offers a write endurance of 1 million cycles and a data retention period of 200 years, guaranteeing long-term data integrity and reliability.
For design engineers and system integrators looking for a non-volatile memory solution that combines ease of use with durability and a small form factor, the PIC24LC00-I/SN from Microchip Technology is an excellent choice. Its straightforward serial interface, coupled with the high-quality manufacturing standards of Microchip, makes this EEPROM a dependable component for a multitude of electronic applications.
Product Attributes:
- Memory Size: 128 bits
- Operating Voltage: 2.5V to 5.5V
- Communication Interface: I²C Serial
- Package: 8-pin SOIC
- Temperature Range: -40°C to +85°C
- Write Endurance: 1 Million Cycles
- Data Retention: 200 Years