EN
  • EN
  • DE

PIC16F1829-I/SS

Part No PIC16F1829-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 090773-PIC16F1829-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1829-I/SS CAD Model

Description

Microchip Technology PIC16F1829-I/SS Microcontroller

The PIC16F1829-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This MCU is part of the expansive PIC16F family, which is well-known for its ease of use, low power consumption, and robust feature set that caters to a multitude of electronic designs.

Encased in a sleek 20-SSOP package, the PIC16F1829-I/SS boasts an enhanced mid-range 8-bit architecture with an internal oscillator capable of up to 32 MHz, providing a solid foundation for applications requiring precise timing and control. This microcontroller offers 14 KB of flash memory, ensuring ample space for complex programs and algorithms, alongside 1 KB of RAM and 256 bytes of EEPROM for efficient data storage and retrieval.

One of the standout features of the PIC16F1829-I/SS is its extensive range of peripherals. It includes an array of input/output options with 18 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two PWM modules, and two comparators, making it an ideal choice for sensor interfacing, motor control, and various other analog applications.

Communication is a breeze with the PIC16F1829-I/SS, as it supports multiple serial interfaces, including I2C, SPI, and EUSART, allowing for seamless integration with other microcontrollers, sensors, and peripheral devices. Additionally, its robust interrupt capabilities ensure responsive real-time performance, critical for time-sensitive tasks.

Designed with power efficiency in mind, the PIC16F1829-I/SS features Power-Saving Sleep mode, Idle mode, and an ultra-low-power watchdog timer, making it a go-to option for battery-operated and power-conscious designs. Moreover, this microcontroller can operate across a broad voltage range of 1.8V to 5.5V, providing flexibility in various power supply scenarios.

For developers, Microchip offers comprehensive support through its MPLAB® Integrated Development Environment (IDE) and software libraries, which simplify the programming and debugging process. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F1829-I/SS provides a reliable and cost-effective solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6342 $57.1970
75+ $1.3409 $100.5675
120+ $1.2990 $155.8800
160+ $1.2571 $201.1360
210+ $1.2152 $255.1920
280+ $1.0895 $305.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess