EN
  • EN
  • DE

MAX9619AXT+T

Part No MAX9619AXT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.5MHZ SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.8μV
Operating Supply Current 59μA
Output Current per Channel 150mA
Dual Supply Voltage (±) 1.6 V ~ 5.5 V, ±0.8 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 707435-MAX9619AXT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9619
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9619AXT+T CAD Model

Description

Maxim Integrated MAX9619AXT+T Low-Power, Precision Op Amp

The MAX9619AXT+T from Maxim Integrated is a high-precision, low-power operational amplifier designed for a wide range of applications that require accurate signal conditioning with minimal power consumption. This op-amp is an ideal choice for battery-powered devices and portable equipment due to its ultra-low quiescent current and extended battery life features.

With its precision specifications, the MAX9619AXT+T offers a low input offset voltage and low input bias current, making it perfect for sensor interfaces, medical instrumentation, and process control systems where accuracy is paramount. The device operates from a single supply voltage ranging from 2.7V to 5.5V, providing designers with flexibility in various circuit configurations and ensuring compatibility with most common logic levels.

The MAX9619AXT+T also boasts a rail-to-rail output stage, which allows the output to swing close to the power supply rails, maximizing the dynamic range in applications such as analog-to-digital converter (ADC) drivers and data acquisition systems. Its low input voltage noise and low total harmonic distortion (THD) make it suitable for audio applications, where maintaining signal fidelity is crucial.

This operational amplifier comes in a compact, 6-pin TDFN package, which is ideal for space-constrained applications. The MAX9619AXT+T is specified over the extended -40°C to +125°C temperature range, providing reliable performance in harsh environments.

Key features of the MAX9619AXT+T include:

  • Low Input Offset Voltage: Ensures high accuracy in precision applications.
  • Ultra-Low Quiescent Current: Ideal for battery-operated devices.
  • Single-Supply Operation: Compatible with a wide range of power sources.
  • Rail-to-Rail Output: Maximizes dynamic range for improved signal processing.
  • High-Impedance CMOS Inputs: Reduces loading on the input signal source.
  • Extended Temperature Range: Suitable for industrial applications.

In summary, the Maxim Integrated MAX9619AXT+T operational amplifier is a highly versatile component that combines precision, low power consumption, and a small form factor, making it an excellent choice for engineers looking to optimize their designs for performance and efficiency.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2003 $50.4021
17+ $5.9079 $100.4343
27+ $5.7233 $154.5291
37+ $5.5387 $204.9319
47+ $5.3541 $251.6427
63+ $4.8002 $302.4126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess