EN
  • EN
  • DE

LTC2057HVHDD#PBF

Part No LTC2057HVHDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Low Noise Zero-Drift Operational Amplifier | IC OPAMP ZERO-DRIFT 1 CIRC 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.45V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Supply Current 900μA
Supply Voltage , Single/Dual (±) 4.75V ~ 60V, ±2.38V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Family Part Number LTC2057
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 1208267-LTC2057HVHDD#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2057HVHDD#PBF CAD Model

Description

LTC2057HVHDD#PBF - High Precision, Low Noise Operational Amplifier

The LTC2057HVHDD#PBF is a high-performance operational amplifier from Linear Technology, designed for applications that demand low noise, high precision, and robust performance under varying conditions. This operational amplifier is an ideal choice for high-end instrumentation, medical equipment, and precision data acquisition systems where accuracy and stability are critical.

Key Features:

  • Low Noise Performance: The LTC2057HVHDD#PBF boasts an ultra-low input noise density of only 8.8nV/√Hz at 1kHz, making it one of the best choices for applications that require noise-free signal amplification.
  • High Precision: With an offset voltage of just 10µV and a maximum drift of 0.02µV/°C, this op-amp ensures highly accurate signal processing, which is essential for precision applications.
  • Wide Supply Range: The device can be operated from a supply voltage range of 2.7V to 5.5V, allowing for flexibility in various circuit designs and applications.
  • Extended Temperature Range: The LTC2057HVHDD#PBF is designed to work over an industrial temperature range from –40°C to 125°C, ensuring reliable performance in harsh environments.
  • Robust EMI Rejection: With enhanced EMI rejection capabilities, this operational amplifier minimizes the effects of electromagnetic interference, thereby maintaining signal fidelity in noisy environments.

Applications:

  • Precision Instrumentation
  • Medical Equipment
  • Data Acquisition Systems
  • Automotive Control Systems
  • Test and Measurement

The LTC2057HVHDD#PBF is housed in a compact 3mm x 3mm DFN package, making it suitable for space-constrained applications while still offering the robustness and precision required for high-performance circuits. Its differential input and rail-to-rail output stages provide designers with a high degree of flexibility in interfacing with ADCs and other components within a signal chain.

Overall, the LTC2057HVHDD#PBF from Linear Technology stands out as a top-tier operational amplifier that meets the stringent requirements of modern precision electronics. Whether for industrial, automotive, or medical applications, this op-amp delivers the accuracy and stability needed to ensure optimal system performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6056 $50.4224
10+ $10.3431 $103.4310
15+ $10.0199 $150.2985
21+ $9.6966 $203.6286
27+ $9.3734 $253.0818
36+ $8.4038 $302.5368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess