EN
  • EN
  • DE

MAX6780LTA+T

Part No MAX6780LTA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BATT LP 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 2
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 022039-MAX6780LTA+T
Ultra Librarian 3D Model Ultra Librarian MAX6780LTA+T CAD Model

Description

The MAX6780LTA+T is a highly reliable, low-power voltage monitor designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is specifically engineered to ensure system stability by monitoring the supply voltage of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components.

Key Features

  • Precision Monitoring: The MAX6780LTA+T offers precise voltage monitoring capabilities with a factory-set reset threshold voltage, ensuring accurate and consistent performance.
  • Low Power Consumption: With a quiescent current of just 5.5µA, this device is optimized for battery-powered and energy-conscious applications, contributing to extended system battery life.
  • High Versatility: The device is suitable for a wide range of applications, including portable devices, computers, and embedded systems, thanks to its compact 6-pin SOT23 package.
  • Adjustable Reset Timeout: It features an externally adjustable reset timeout period, allowing designers to tailor the reset de-assertion delay to their specific system requirements.
  • Multiple Voltage Options: The MAX6780LTA+T is available in several preset voltage threshold options to accommodate different application needs.

Applications

The voltage monitor is ideal for use in a variety of applications where accurate voltage supervision is critical. This includes:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Equipment
  • Automotive Systems

Technical Specifications

The technical specifications of the MAX6780LTA+T make it an excellent choice for designers looking for a robust voltage monitoring solution:

  • Supply Voltage Range: 1.1V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 6-pin SOT23
  • RoHS Compliant

In conclusion, the MAX6780LTA+T from Maxim Integrated represents a blend of precision, efficiency, and flexibility, making it a top choice for system designers who require a dependable voltage monitoring solution.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess