EN
  • EN
  • DE

PIC16F1459-I/P

Part No PIC16F1459-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F1459
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1459IP
Standard Package 22
Win Source Part Number 1322662-PIC16F1459-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1459-I/P CAD Model

Description

Microchip Technology's PIC16F1459-I/P Microcontroller

The PIC16F1459-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver exceptional power efficiency and processing capability within a compact package. Engineered for a wide range of applications, this microcontroller is ideal for embedded systems that require low power consumption without compromising on performance.

At the heart of the PIC16F1459-I/P lies a high-performance RISC CPU with a rich feature set, including:

  • Flash Program Memory: 14KB, providing ample space for complex applications and the flexibility to update firmware in the field.
  • RAM: 1KB, facilitating efficient data handling and storage for real-time operations.
  • Data EEPROM: 256 bytes, offering reliable non-volatile storage for critical data.
  • Operating Speed: DC – 48 MHz clock input, ensuring swift processing for time-sensitive tasks.
  • I/O Pins: 18, which are highly configurable, allowing for a customized interface with peripherals and other devices.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, providing precise timekeeping and event management.

One of the standout features of the PIC16F1459-I/P is its integrated full-speed USB 2.0 compliant module, making it an excellent choice for USB connectivity applications. This feature simplifies the design process for USB communication and reduces the need for external components.

Additionally, the PIC16F1459-I/P supports enhanced mid-range core with 49 Instruction, 16 Stack Levels, and comes with an array of built-in peripherals such as an analog-to-digital converter (ADC), comparators, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) interface, which can be used for serial communication.

For protection and system reliability, the microcontroller incorporates Power-On Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST). It also features a Programmable Brown-out Reset (BOR) to safeguard against unexpected drops in power supply.

The PIC16F1459-I/P operates in the extended temperature range from -40°C to +125°C and comes in a PDIP (Plastic Dual In-line Package), making it suitable for robust industrial applications requiring a through-hole mounting solution.

Overall, the PIC16F1459-I/P from Microchip Technology is a powerful and efficient solution for designers looking to integrate a full-featured microcontroller into their next project, with the added benefits of USB functionality and a robust peripheral set.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4644 $51.7524
50+ $2.0220 $101.1000
77+ $1.9589 $150.8353
106+ $1.8957 $200.9442
137+ $1.8325 $251.0525
183+ $1.6429 $300.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess