EN
  • EN
  • DE

DSPIC30F4012-20I/SP

Part No DSPIC30F4012-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC30F4012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889820-DSPIC30F4012-20I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4012-20I/SP CAD Model

Description

Microchip Technology DSPIC30F4012-20I/SP Product Overview

The DSPIC30F4012-20I/SP is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, renowned for its seamless integration of the control attributes of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP). This hybrid device is an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensors.

Key Features

  • Core Performance: The DSPIC30F4012-20I/SP operates at a maximum frequency of 20 MHz, providing robust processing capabilities for demanding applications.
  • Program Memory: It comes equipped with 48 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: The device has 2 KB of RAM, which facilitates efficient data manipulation and storage during operation.
  • Digital I/O: The controller features 30 programmable input/output pins, offering flexibility in interfacing with other peripherals and devices.
  • Robust Timers: Multiple 16-bit timers are included, which can be utilized for precise event timing, pulse generation, and time-based control.
  • Advanced Peripherals: It supports various peripherals such as UART, SPI, and I2C serial interfaces, enabling easy communication with other digital systems.
  • Analog-to-Digital Converter: A 10-bit ADC with up to 13 channels provides the ability to convert analog signals into digital data for processing.
  • Flexible Power Management: The DSPIC30F4012-20I/SP offers multiple power-saving modes to reduce energy consumption when full processing power is not required.

Reliability and Quality

Encased in a 28-pin SPDIP package, the DSPIC30F4012-20I/SP is designed for robust operation with an industrial temperature range of -40°C to +85°C. Microchip Technology ensures high reliability and long-term availability, making this DSC a trustworthy choice for industrial-grade applications.

Applications

With its advanced features and computational capabilities, the DSPIC30F4012-20I/SP is well-suited for a variety of applications, including:

  • Automotive and transportation systems
  • Industrial control and automation
  • Motor control (BLDC, PMSM, ACIM)
  • Power supply and power management systems
  • Intelligent sensing and monitoring systems

Overall, the DSPIC30F4012-20I/SP from Microchip Technology is a versatile and powerful component that bridges the gap between traditional microcontrollers and digital signal processors, bringing advanced control and processing to a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess