EN
  • EN
  • DE

TPS2511DGNR

Part No TPS2511DGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 180μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033745-TPS2511DGNR
Family Name TPS2511
Introduction Date June 28, 2012
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2511DGNR CAD Model

Description

Introducing the Texas Instruments TPS2511DGNR

The TPS2511DGNR is a cutting-edge USB dedicated charging port (DCP) controller and current-limiting power switch from the esteemed manufacturer Texas Instruments (TI). This highly integrated device is designed to facilitate the charging of a wide array of portable electronics, such as smartphones, tablets, and other USB-powered gadgets. Its intelligent design allows it to automatically detect the type of device connected and provide the appropriate charging signature, ensuring compatibility with a multitude of charging protocols.

Key Features

  • Auto-Detect Functionality: The TPS2511DGNR comes with an auto-detect feature that identifies USB standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP).
  • Integrated Power Switch: It includes an integrated 2.5A, 70mΩ power switch with over-current and thermal protection, ensuring safe operation and protection for both the charging device and the power source.
  • Flexibility: This device supports a wide range of input voltages from 4.5V to 5.5V, making it versatile for use in various USB-powered applications.
  • Charge Rate Optimization: The TPS2511DGNR optimizes the charge rate for USB devices by automatically adjusting the output current.
  • Compact Package: Housed in an 8-pin MSOP PowerPAD™ package, it is designed for space-constrained applications.

Applications

The TPS2511DGNR is ideal for a variety of applications where USB charging is required. It is particularly suited for:

  • Wall chargers
  • Car chargers
  • Power banks
  • USB hubs and docking stations
  • Portable media players

Technical Specifications

With its advanced features, the TPS2511DGNR ensures reliable and efficient charging. The device is compliant with USB Battery Charging Specification 1.2 and has a programmable current limit up to 2.5A. Its thermal shutdown feature adds an extra layer of safety, and it has a wide operating temperature range from -40°C to 85°C.

In summary, the TPS2511DGNR from Texas Instruments is an intelligent and versatile solution for USB charging applications, providing safety, compatibility, and efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,590 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess