The PIC16C765-I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller with integrated USB functionality. Manufactured by Microchip Technology, this microcontroller is designed to provide a seamless interface for USB communications, making it an ideal choice for applications requiring connectivity with PCs and other USB devices. The PIC16C765-I/P is part of Microchip's renowned PIC16 family, known for their reliability and versatility in various electronic applications.
Key Features
- USB Functionality: Comes with built-in USB support, featuring a USB SIE (Serial Interface Engine), which simplifies the implementation of USB communication.
- Processor Speed: Operates at a maximum frequency of 20 MHz, providing robust processing capabilities for a wide range of applications.
- Memory: Equipped with 7 KB of program memory and 256 bytes of RAM, offering sufficient space for complex programs and data handling.
- I/O Ports: Includes 22 I/O pins, allowing for flexible connection to other components and peripherals.
- 8-bit Timer: Features an 8-bit timer, along with two 16-bit timers, providing precise timing and measurement capabilities.
- Analog-to-Digital Converter: Integrated 8-channel, 8-bit ADC for converting analog signals into digital data.
- In-Circuit Serial Programming™ (ICSP™): Offers the convenience of in-circuit programming for easy updates and debugging.
- Temperature Range: Designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
- Package: Available in a 28-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting.
Applications
The PIC16C765-I/P microcontroller is versatile and can be used in a variety of applications, including but not limited to:
- USB interface for peripheral devices
- Human Interface Devices (HID) such as keyboards, mice, and game controllers
- Embedded systems requiring USB connectivity
- Custom USB devices and prototypes
- Industrial control systems
- Medical devices
With its robust set of features and USB capabilities, the PIC16C765-I/P from Microchip Technology is a powerful microcontroller that can enhance the functionality and performance of your electronic designs.