EN
  • EN
  • DE

PIC18LF2480-I/ML

Part No PIC18LF2480-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Enhanced Flash Microcontrollers with ECAN Technology, 10-Bit A/D and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1238331-PIC18LF2480-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF2480
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF2480-I/ML CAD Model

Description

MICROCHIP TECHNOLOGY PIC18LF2480-I/ML Microcontroller

The PIC18LF2480-I/ML from Microchip Technology is a robust and versatile 8-bit microcontroller designed for embedded applications requiring low power consumption and high performance. This microcontroller is part of the PIC18F family, known for its enhanced flash microcontrollers with 10-bit A/D converters and nanoWatt Technology.

With its 32KB of flash memory, the PIC18LF2480-I/ML provides ample space for complex applications and the ability to reprogram in the field through its self-programmable capabilities under software control. The microcontroller operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and power-sensitive applications.

One of the key features of the PIC18LF2480-I/ML is its integrated CAN (Controller Area Network) module, conforming to the 2.0B Active specification, which allows for robust serial communication with high immunity to electrical interference. This makes the microcontroller an excellent choice for automotive and industrial control systems where reliable communication is critical.

The device is equipped with 16384 bytes of RAM, ensuring smooth operation and sufficient temporary data storage for multitasking environments. Its 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) enables precise sensor interfacing and data acquisition, which is essential for various control and monitoring applications.

Additional features of the PIC18LF2480-I/ML include:

  • Enhanced Capture/Compare/PWM (ECCP) module for advanced motor control, and other high-performance timing requirements.
  • Two Enhanced USART modules for serial communication via RS-232, RS-485, or LIN.
  • Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication.
  • Programmable 16-level Low Voltage Detection (LVD) for safeguarding against dangerous power drops.
  • Extended Watchdog Timer (WDT) to ensure proper operation during abnormal operating conditions.

The PIC18LF2480-I/ML is available in a 28-pin QFN package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in extreme environments.

Overall, the PIC18LF2480-I/ML microcontroller is an excellent choice for developers looking for a high-performance, CAN-enabled MCU with low power requirements and a comprehensive set of peripherals to enable a wide range of applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3614 $70.7228
4+ $29.0145 $116.0580
7+ $28.1078 $196.7546
9+ $27.2011 $244.8099
11+ $26.2944 $289.2384
15+ $23.5742 $353.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess