EN
  • EN
  • DE

PIC18F2510-I/SO

Part No PIC18F2510-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238203-PIC18F2510-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2510
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F2510-I/SO CAD Model

Description

Microchip Technology's PIC18F2510-I/SO Microcontroller

The PIC18F2510-I/SO from Microchip Technology is a high-performance microcontroller that combines an extensive feature set with Microchip's renowned reliability and innovation. This device is part of the PIC18F family, known for their advanced RISC architecture and designed to provide an optimal solution for a wide range of embedded applications.

Key Features:

  • Core: The PIC18F2510-I/SO is built around an 8-bit PIC18 core with an enhanced instruction set that includes 75 instructions, many of which are executed in a single cycle.
  • Memory: It comes equipped with 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM data memory, making it suitable for complex and memory-intensive applications.
  • Clock Speed: The microcontroller operates at a maximum speed of 40MHz, providing robust processing power for time-sensitive tasks.
  • I/O Pins: It offers 25 general-purpose I/O pins, which provide the flexibility needed to interface with various peripherals and sensors.
  • Communication Peripherals: Onboard communication modules include USART, SPI, and I2C, allowing for easy data exchange with other devices and systems.
  • Analog Features: The device includes 10-bit Analog-to-Digital Converters (ADC) with up to 13 channels, offering precise analog signal measurement capabilities.
  • Timers: Multiple timers including one 8-bit and three 16-bit timers help in managing time-related tasks efficiently.
  • Supply Voltage: It operates within a supply voltage range of 2.0V to 5.5V, accommodating various power requirements and ensuring power efficiency.
  • Temperature Range: The microcontroller is operational over the industrial temperature range (-40°C to +85°C), ensuring reliability under harsh conditions.
  • Packaging: The PIC18F2510-I/SO comes in a 28-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The versatility of the PIC18F2510-I/SO makes it ideal for an array of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and IoT devices. Its robust feature set also makes it a preferred choice for complex projects requiring a mix of analog and digital functions, such as sensor systems, advanced motor controls, and communication gateways.

With Microchip's commitment to quality, the PIC18F2510-I/SO is a reliable choice for designers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1904 $50.9520
12+ $8.3613 $100.3356
19+ $8.1000 $153.9000
26+ $7.8388 $203.8088
33+ $7.5775 $250.0575
45+ $6.7936 $305.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess