EN
  • EN
  • DE

PIC16F874-04/L

Part No PIC16F874-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-pin 8-Bit CMOS FLASH Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
RoHS State Request Verification
Win Source Part Number 1238038-PIC16F874-04/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F874
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F874-04/L CAD Model

Description

Microchip Technology PIC16F874-04/L Microcontroller

The PIC16F874-04/L is a versatile 8-bit microcontroller from Microchip Technology's renowned PIC16F family, designed to deliver a perfect blend of power, efficiency, and flexibility for a wide range of embedded applications. This microcontroller is particularly well-suited for automation, control systems, and smart devices where reliable operation at moderate speed is required.

Key Features

  • CPU: The device features a high-performance RISC CPU with only 35 single-word instructions to learn, which makes it both powerful and easy to program.
  • Operating Speed: The PIC16F874-04/L operates at a speed of 4 MHz, providing a balanced approach to speed and power consumption.
  • Program Memory: It comes with 7 KB of flash memory, allowing ample space for application code, which is particularly beneficial for complex programming tasks.
  • Data Memory: This microcontroller includes 192 bytes of RAM and 128 bytes of EEPROM data memory, which is ideal for storing non-volatile data.
  • I/O Ports: With 33/40-pin configurations, it provides versatile I/O options for interfacing with a wide range of peripherals.
  • Timers: It has two capture/compare/PWM (CCP) modules and three timers (one 8-bit and two 16-bit), which are essential for precise timing operations and PWM output.
  • Analog Features: The device is equipped with a 10-bit, 5-channel analog-to-digital converter, making it suitable for interfacing with analog sensors and performing accurate analog measurements.
  • Communication Peripherals: It supports serial communication via USART, which can be configured for standard serial protocols like RS-232, RS-485, and more.

Robust Design

The PIC16F874-04/L is designed to operate in the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions. The microcontroller also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR), which safeguard the device from unexpected power fluctuations and system errors.

Applications

Thanks to its rich set of features, the PIC16F874-04/L is ideal for applications that require a high degree of control and connectivity, such as industrial automation systems, automotive electronics, home appliances, and custom embedded solutions. Its robust design and comprehensive feature set make it a go-to choice for developers looking for a reliable and cost-effective microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1550 $51.5500
24+ $4.2298 $101.5152
37+ $4.0976 $151.6112
51+ $3.9654 $202.2354
66+ $3.8332 $252.9912
88+ $3.4367 $302.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess