EN
  • EN
  • DE

PIC16F722-I/ML

Part No PIC16F722-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 038200-PIC16F722-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F722-I/ML CAD Model

Description

Microchip Technology's PIC16F722-I/ML Microcontroller

The PIC16F722-I/ML is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and ease of use. This particular model comes in a 28-pin QFN package, making it suitable for space-constrained applications while still providing ample I/O options for a wide range of embedded systems.

At the heart of the PIC16F722-I/ML is Microchip's advanced RISC architecture, which enables the microcontroller to achieve a throughput of up to 5 MIPS at 20MHz. This ensures that your application can handle complex tasks with ease. The device is equipped with 3.5KB of flash memory, allowing for robust program storage, and 256 bytes of EEPROM, which is perfect for storing configuration settings or small amounts of data that must persist across power cycles.

The microcontroller also features 128 bytes of RAM, providing sufficient working space for temporary data storage and manipulation. With an operating voltage range of 2.0V to 5.5V, the PIC16F722-I/ML can be used in both low-power and standard applications, making it incredibly versatile.

One of the key features of this microcontroller is its rich set of peripherals. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing it to interface with analog sensors and convert their readings into digital values for processing. Additionally, it has two comparators, a Capture/Compare/PWM (CCP) module, and two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for motor control, LED dimming, and other pulse-width modulation (PWM) applications.

Communication with other devices is made easy with the inclusion of both USART and SPI/I2C modules, enabling serial communication for interfacing with sensors, memory, and other peripherals. The PIC16F722-I/ML also features Power-Saving Sleep mode, Watchdog Timer, and Power-On Reset, ensuring reliable operation and contributing to the conservation of power in battery-operated devices.

In summary, the PIC16F722-I/ML from Microchip Technology is a feature-rich and reliable microcontroller that is ideal for a wide range of applications, from simple consumer electronics to more complex industrial control systems. Its extensive set of peripherals, coupled with its low-power capabilities, makes it a go-to choice for designers looking for a cost-effective yet powerful MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1411 $62.7605
125+ $0.9367 $117.0875
195+ $0.9078 $177.0210
265+ $0.8778 $232.6170
345+ $0.8489 $292.8705
460+ $0.7611 $350.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess