EN
  • EN
  • DE

MAX4800CXZ

Part No MAX4800CXZ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Charge Injection, 8-Channel, High-Voltage Analog Switches | IC SWITCH SPST OCTAL 72CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Part Status Last Time Buy
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 38Ohm
Channel-to-Channel Matching (ΔRon) 1.9Ohm
Supply Voltage , Single (V+) 2.7V ~ 13.2V
Switch Time (Ton, Toff) (Maximum) 5μs, 5μs
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 18pF
Current - Leakage (IS(off)) (Maximum) 4μA
Crosstalk -80dB at 5MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 26-LFBGA, CSPBGA
Supplier Device Package 72-CSBGA (6x5.35)
Manufacturer Pack Quantity 216
MSL Level 3 (168 Hours)
Win Source Part Number 1213972-MAX4800CXZ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4800CXZ CAD Model

Description

MAX4800CXZ - High-Voltage Analog Switch from Maxim Integrated

The MAX4800CXZ is a state-of-the-art high-voltage analog switch designed by Maxim Integrated to deliver exceptional performance in a variety of applications that require high voltage handling and low leakage currents. This device is particularly suited for industrial, medical, and telecommunications applications where precision and reliability are paramount.

Key Features

  • High Voltage Handling: Capable of switching analog signals up to 200V peak.
  • Low On-Resistance: Features a low on-resistance of typically 10Ω, minimizing signal distortion and power loss.
  • Low Charge Injection: The switch design ensures minimal charge is injected into the signal path during switching, preserving signal integrity.
  • Low Leakage Current: Exhibits a leakage current of less than 5nA at +25°C, ensuring high precision in sensitive applications.
  • Serial Interface Control: Includes a serial interface for control, which reduces the number of control lines needed, saving PCB space and simplifying design.

Applications

  • Programmable Logic Controllers (PLCs)
  • Medical Ultrasound Imaging
  • Automated Test Equipment (ATE)
  • Telecommunications Systems

Technical Specifications

The MAX4800CXZ operates with a dual supply voltage range of ±10V to ±100V or a single supply voltage range of +20V to +200V. It is designed for a -40°C to +85°C operating temperature range, making it reliable in extreme conditions. The device comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Quality and Reliability

Maxim Integrated ensures that the MAX4800CXZ meets rigorous quality and reliability standards. Each unit undergoes comprehensive testing to guarantee performance according to its specifications. This analog switch is an excellent choice for designers seeking a high-voltage switching solution that does not compromise on quality or performance.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5504 $87.1008
4+ $35.7345 $142.9380
6+ $34.6177 $207.7062
7+ $33.5008 $234.5056
9+ $32.3839 $291.4551
12+ $29.0344 $348.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess