EN
  • EN
  • DE

PIC16C63A-20I/SS

Part No PIC16C63A-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088285-PIC16C63A-20I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C63A-20I/SS CAD Model

Description

Microchip Technology's PIC16C63A-20I/SS Microcontroller

The PIC16C63A-20I/SS is a powerful 8-bit microcontroller from Microchip Technology that offers a robust suite of features for a wide range of applications. This particular model is part of the PIC16C family, which is renowned for its user-friendly interface, high performance, and flexibility. The PIC16C63A-20I/SS operates at a speed of 20 MHz, providing a speedy response and efficient processing capabilities for time-sensitive tasks.

Encased in an SSOP (Shrink Small Outline Package) format, the PIC16C63A-20I/SS is designed for surface mounting, saving precious board space while still offering all the functionality expected from a Microchip microcontroller. Its compact form factor makes it ideal for space-constrained applications without compromising on power or features.

Key Features:

  • CPU Speed: Boasts a 20 MHz maximum clock speed, allowing for rapid data processing and control.
  • Program Memory: Comes with 7 KB of on-chip program memory, ensuring ample space for application code.
  • RAM: 192 bytes of RAM provide sufficient working memory for temporary data storage and manipulation.
  • I/O Pins: Features 22 I/O pins, offering a generous number of connections for peripherals and external devices.
  • EEPROM: Includes 128 bytes of data EEPROM, perfect for non-volatile storage of configuration settings or small amounts of data.
  • Timers: Equipped with two timers, one 8-bit and one 16-bit, for precise event timing and counting.
  • Serial Communication: Supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, facilitating easy data exchange with other devices.
  • Power-Saving Modes: Offers multiple power-saving modes to ensure efficient operation and conserve energy in battery-powered applications.

The PIC16C63A-20I/SS is also equipped with a range of built-in peripherals such as PWM modules, analog comparators, and a synchronous serial port for SPI and I2C communication, which greatly expands its potential for control and interfacing tasks. Its robust instruction set and versatile hardware features make it an excellent choice for applications including industrial control systems, automotive electronics, robotics, and consumer electronics.

Microchip Technology's commitment to quality and long-term availability makes the PIC16C63A-20I/SS a reliable and sustainable choice for your embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,177 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess