EN
  • EN
  • DE

SNJ54LS245W

Part No SNJ54LS245W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Height 2.45 mm
High Level Output Current -12 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Transceiver
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 40 ns
RoHS Compliant
Thickness 1.84 mm
Turn-On Delay Time 40 ns
Width 6.92 mm
Win Source Part Number 1025804-SNJ54LS245W
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS245W CAD Model

Description

SNJ54LS245W Octal Bus Transceiver from Texas Instruments

The SNJ54LS245W is a high-quality octal bus transceiver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The SNJ54LS245W is specifically crafted to provide bidirectional data communication between two buses.

Key Features:

  • Technology: The device utilizes Low-Power Schottky (LPS) technology, ensuring fast operation with reduced power consumption.
  • Functionality: It features octal non-inverting bus transceivers with 3-state outputs, designed to drive bus lines or buffer memory address registers.
  • Logic Type: The transceiver operates with TTL logic levels, making it compatible with a wide range of digital circuits.
  • Operating Mode: The SNJ54LS245W can operate in either direction and provides both high-impedance state and active bus hold circuitry.
  • Package: It comes in a durable ceramic flat package (W) that provides excellent thermal resistance and reliability.
  • Temperature Range: The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring performance in extreme conditions.
  • Quality Standards: As with all Texas Instruments products, this transceiver meets or exceeds the stringent military specifications for electronic components.

Applications:

The SNJ54LS245W is versatile and can be used in a variety of applications, including:

  • Bus interface in microprocessor or microcontroller-based systems
  • Data transfer between systems
  • Memory buffering and data storage devices
  • Peripheral driving where signal integrity is paramount

Conclusion:

With its robust design and reliable performance, the SNJ54LS245W from Texas Instruments stands out as an excellent choice for designers looking for a dependable octal bus transceiver. Its compatibility with military specifications ensures that it can withstand harsh environments and perform consistently, making it ideal for critical applications in aerospace, defense, and other industries that require high standards of electronic components.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.7144 $67.7144
2+ $55.5606 $111.1212
3+ $53.8243 $161.4729
4+ $52.0880 $208.3520
5+ $50.3518 $251.7590
7+ $45.1430 $316.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 523 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess