EN
  • EN
  • DE

UCD3138RJAT

Part No UCD3138RJAT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Supply Controller Digital Power Controller 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name UCD3138
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48804-1, 296-48804-2, 296-48804-6, UCD3138RJAT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901785-UCD3138RJAT
Ultra Librarian 3D Model Ultra Librarian UCD3138RJAT CAD Model

Description

The UCD3138RJAT is a highly integrated, programmable digital controller designed by Texas Instruments. This versatile device is engineered to cater to a wide array of power conversion applications, including but not limited to, server power supplies, telecom rectifiers, and LED lighting. It is a part of the UCD3138 series, which is renowned for its flexibility and performance in managing power systems.

Key Features

  • Programmable Control: Equipped with a 32-bit ARM Cortex-M3 processor, the UCD3138RJAT offers ample computational power to execute complex algorithms with ease, allowing for precise control over the power conversion process.
  • High Integration: This device integrates several features such as dual 10-bit Analog-to-Digital Converters (ADCs), comparators, and a host of other peripherals, reducing the need for additional external components and simplifying the design process.
  • Digital Power Peripherals: It includes specialized peripherals designed for power applications, such as high-speed PWM outputs and programmable GPIOs, providing a high level of system flexibility.
  • Communication Interfaces: The UCD3138RJAT supports multiple communication protocols, including PMBus, I2C, and UART, facilitating easy integration into system designs and enabling communication with other devices.
  • Robust Protection Features: It provides a comprehensive suite of protection features to safeguard the power system against various fault conditions, enhancing system reliability and longevity.

Applications

The UCD3138RJAT is suitable for a diverse range of applications. Its robust design and programmable nature make it an ideal choice for:

  • AC/DC and isolated DC/DC power supplies
  • Power Factor Correction (PFC) modules
  • Telecom and datacom power systems
  • LED lighting and ballasts
  • Renewable energy systems, such as solar inverters

With the UCD3138RJAT, designers can achieve a high level of performance and efficiency in their power conversion systems, while benefiting from the design and development support provided by Texas Instruments.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1210 $50.6050
13+ $8.3044 $107.9572
19+ $8.0449 $152.8531
26+ $7.7854 $202.4204
34+ $7.5259 $255.8806
45+ $6.7473 $303.6285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess