EN
  • EN
  • DE

1SMB5915BT3G

Part No 1SMB5915BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 3.9V 5% 7.5Ohm 3000mW Automotive 2-Pin SMB T/R / DIODE ZENER 3.9V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 7.5 Ohm
Current - Reverse Leakage @ Vr 25μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005416-1SMB5915BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMB5915B
Introduction Date August 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5915BT3G CAD Model

Description

Product Overview: 1SMB5915BT3G

The 1SMB5915BT3G from ON Semiconductor is a robust surface-mount Zener diode designed for applications requiring voltage regulation and transient surge protection. This device is a member of the SMB series and is packaged in a compact SMB footprint, which is ideal for space-constrained applications.

Key Features

  • Voltage Range: The 1SMB5915BT3G offers a wide Zener voltage range, ensuring flexibility across various applications.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant power levels, making it suitable for high-power operations.
  • Surge Protection: The device provides excellent surge protection capabilities, safeguarding sensitive electronic components from voltage spikes and transients.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 1SMB5915BT3G is built to high reliability and quality standards.
  • RoHS Compliant: The product is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in a variety of electronics.

Applications

The 1SMB5915BT3G is versatile and can be used in a wide array of electronic circuits. It is particularly well-suited for:

  • Power supply regulation
  • Overvoltage and overcurrent protection
  • Consumer electronics voltage stabilization
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The technical specifications of the 1SMB5915BT3G Zener diode include:

  • Package: SMB (Surface Mount)
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Single
  • Mounting Type: Surface Mount

ON Semiconductor's 1SMB5915BT3G is a reliable and efficient solution for voltage regulation and protection in a variety of electronic applications. Its compact size, combined with its power capabilities, makes it an excellent choice for designers looking to optimize board space without sacrificing performance.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1214 $50.3810
1,005+ $0.0996 $100.0980
1,555+ $0.0965 $150.0575
2,145+ $0.0934 $200.3430
2,770+ $0.0903 $250.1310
3,710+ $0.0809 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess