EN
  • EN
  • DE

PIC16F1718-I/MV

Part No PIC16F1718-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F1718
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322044-PIC16F1718-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1718-I/MV CAD Model

Description

Microchip Technology's PIC16F1718-I/MV Microcontroller

The PIC16F1718-I/MV is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of the expansive PIC16F family that is well-known for its robust performance, low power consumption, and flexible features that cater to a wide range of applications. The PIC16F1718-I/MV is particularly suitable for applications requiring complex functions and a variety of input/output options without compromising on power efficiency.

At the heart of this microcontroller is an 8-bit CPU with a modified Harvard architecture that allows it to execute a majority of instructions in just one or two clock cycles. The device operates at a maximum frequency of 32 MHz, providing a perfect balance between speed and power usage. The PIC16F1718-I/MV comes with 16 KB of flash memory, which is ample space for storing application code, and 1 KB of RAM for data storage, ensuring smooth and efficient operation.

One of the standout features of this MCU is its extensive set of peripherals. It includes two Enhanced Capture/Compare/PWM (ECCP) modules, two Comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and two Master Synchronous Serial Port (MSSP) modules supporting I²C, SPI, and Microwire communication protocols. This level of integration allows designers to create sophisticated systems without the need for additional external components, saving both space and cost.

The PIC16F1718-I/MV also offers a range of power management features. It supports multiple idle modes to reduce power consumption when full processing power is not required. Additionally, it has a wide operating voltage range from 1.8V to 5.5V, making it suitable for battery-operated applications and those requiring varying power supplies.

For enhanced safety and reliability, the PIC16F1718-I/MV incorporates Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST) to ensure proper operation during power transitions. It also features a Brown-Out Reset (BOR) to protect against unexpected drops in power supply voltage.

In summary, the PIC16F1718-I/MV from Microchip Technology is a feature-rich microcontroller that is ideal for developers looking for a high-performance, cost-effective solution for a wide range of embedded systems. Its combination of power efficiency, extensive peripherals, and robust safety features make it a smart choice for both new designs and upgrades to existing applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0277 $52.3601
31+ $3.3048 $102.4488
47+ $3.2015 $150.4705
65+ $3.0982 $201.3830
84+ $2.9950 $251.5800
112+ $2.6852 $300.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess