EN
  • EN
  • DE

PIC10LF322T-I/OT

Part No PIC10LF322T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 3x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1088133-PIC10LF322T-I/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10LF322T-I/OT CAD Model

Description

Microchip Technology's PIC10LF322T-I/OT Product Overview

The PIC10LF322T-I/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of power efficiency and versatility in a compact package. This device is part of Microchip's extensive range of 8-bit PIC® microcontrollers and is well-suited for a variety of applications ranging from simple to complex embedded systems.

Key Features

  • High-Performance RISC CPU: The PIC10LF322T-I/OT features a baseline architecture with a 33 instruction, 4 stack levels, and operates at a maximum frequency of 16 MHz, providing a robust platform for executing instructions with efficiency and speed.
  • Memory: It comes with 896 bytes of Flash program memory and 64 bytes of data memory (SRAM), ensuring ample space for application code and data storage.
  • I/O and Peripherals: The device includes versatile peripherals such as a 4-channel 8-bit Analog-to-Digital Converter (ADC), a 3-channel Comparator, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, providing a wide range of options for interfacing with sensors, actuators, and other devices.
  • Low Power Consumption: Designed for power-sensitive applications, this MCU offers various power modes including Power-Save, Idle, and Doze, which help minimize power consumption and extend battery life in portable devices.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability and performance under extreme conditions, making it suitable for industrial and automotive applications.
  • Package: The MCU is available in a 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

With its small form factor and rich set of features, the PIC10LF322T-I/OT is perfect for a wide array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its versatility and ease of integration make it a go-to choice for designers looking to create sophisticated, yet cost-effective, products.

Conclusion

The PIC10LF322T-I/OT from Microchip Technology represents a balance of performance, power efficiency, and functionality, all encapsulated in a miniature package. Whether you're developing a simple gadget or a complex system, this MCU offers the capabilities and reliability needed to drive innovation and meet the demands of modern embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1345 $51.0525
110+ $0.9308 $102.3880
170+ $0.9018 $153.3060
230+ $0.8727 $200.7210
300+ $0.8436 $253.0800
400+ $0.7563 $302.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess