EN
  • EN
  • DE

CDC7005RGZT

Part No CDC7005RGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V HIGH PERFORMANCE CLOCK SYNTHSIZER AND JITTER CLEANER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Synchronizer and Jitter Cleaner
PLL No
Input LVCMOS, LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160591-CDC7005RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC7005
Introduction Date April 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC7005RGZT CAD Model

Description

Introducing the Texas Instruments CDC7005RGZT Clock Synthesizer and Jitter Cleaner

The CDC7005RGZT from Texas Instruments is a highly sophisticated clock synthesizer and jitter cleaner designed to provide precise clock signals for a variety of applications, including telecommunications, networking, and data communications equipment. This advanced device is engineered to meet the stringent demands of high-speed communication protocols, ensuring reliable performance and signal integrity.

The CDC7005RGZT comes in a compact 48-VQFN package, making it suitable for space-constrained applications while still offering the robust functionality expected from Texas Instruments' clock management solutions. The device integrates a high-quality PLL (Phase-Locked Loop) circuit that can synthesize and clean clocks, effectively reducing jitter and improving the quality of the output signals.

Key features of the CDC7005RGZT include:

  • Dual-loop Architecture: The device's dual-loop architecture allows for both frequency synthesis and jitter cleaning, providing users with a versatile solution for clock management.
  • Low Jitter Performance: With its advanced design, the CDC7005RGZT achieves low jitter performance, making it ideal for applications where signal integrity is critical.
  • Multiple Outputs: The device provides multiple clock outputs, enabling it to support various subsystems or components simultaneously.
  • Programmable: Users can program the CDC7005RGZT to meet specific application requirements, offering flexibility in clock generation and distribution.
  • Wide Frequency Range: The device supports a broad range of input and output frequencies, accommodating different system designs and operational needs.

Whether you're designing a high-speed router, a server, or any other system that requires precise and clean clock signals, the CDC7005RGZT is engineered to deliver. Its robust feature set ensures that system designers have the tools to overcome challenges related to clock distribution and signal integrity, while its programmability allows for tailored configurations to match specific design requirements.

With the CDC7005RGZT, Texas Instruments continues its tradition of providing innovative clock management solutions that push the boundaries of performance and reliability. Choose the CDC7005RGZT for your next project and experience the difference that precision-engineered clock solutions can make.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2806 $88.5612
3+ $36.3328 $108.9984
5+ $35.1974 $175.9870
6+ $34.0620 $204.3720
8+ $32.9266 $263.4128
11+ $29.5204 $324.7244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 865 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess