Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Touchscreen 2 Wire Capacitive
Interface I2C, USB
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 790239-MTCH6303-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name MTCH6303
Introduction Date June 26, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MTCH6303-I/PT CAD Model

Description

Product Overview: MTCH6303-I/PT from Microchip Technology

The MTCH6303-I/PT is a state-of-the-art touch controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This highly integrated device is engineered to bring sophisticated touch sensing capabilities to a variety of applications, making it an ideal solution for designers looking to enhance the user interface experience with advanced touch features.

Key Features

  • Capacitive Touch Sensing: The MTCH6303-I/PT supports capacitive touch sensing, which allows for highly responsive and accurate detection of finger positions on touch surfaces. This technology is perfect for implementing touch pads, sliders, and buttons in your design.
  • Multi-Touch Support: With the capability to track up to 15 simultaneous touches, this controller can handle complex gestures and provide a smooth, multi-touch interface that is essential for modern user interactions.
  • Gesture Recognition: The device comes with built-in gesture recognition algorithms that can interpret common gestures such as swipes, pinches, and zooms, enhancing the usability of touch interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the MTCH6303-I/PT ensures minimal power usage, which is critical for battery-powered applications.
  • Communication Interface: It features an I2C communication interface, allowing for easy integration with most microcontrollers and processors.
  • Robust Design: The touch controller is built to withstand noisy environments and can handle a wide range of operating temperatures, making it suitable for industrial and automotive applications.

Applications

The versatility of the MTCH6303-I/PT makes it an excellent choice for a wide range of applications, including consumer electronics, automotive infotainment systems, industrial control panels, and home automation devices. Its robust design and advanced touch capabilities enable designers to create intuitive and reliable touch interfaces that elevate the user experience.

Package and Availability

The MTCH6303-I/PT is offered in a 44-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained designs. Microchip Technology provides comprehensive support for this product, including development tools and software libraries, to facilitate rapid development and integration into your projects.

With its high level of integration, advanced features, and support for multiple touch inputs, the MTCH6303-I/PT from Microchip Technology represents a cutting-edge solution for modern touch-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN / Low-Power, Ultra-Small Resistive Touch-Screen Controllers with I2C/SPI Interface
Lowest to $42.0433
ECAD model for MAX11800ETC+
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Need more? Email Us
ECAD model for TSC2101IRGZG4
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $5.0264
ECAD model for AD7889ACBZ-500R7
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP / TSC2013-Q1 12-Bit, Nanopower, 4-Wire Dual-Touch Screen Controller With I2C Interface
Lowest to $2.4435
ECAD model for TSC2013QPWRQ1
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Lowest to $5.4912
ECAD model for AR1010-I/ML
Semtech Corporation
IC TOUCH SCREEN 12BIT 20QFN / Resistive Touch Screen 4-Wire/5-Wire Automotive 20-Pin QFN EP
Need more? Email Us
ECAD model for SX8656IWLTRT
Analog Devices Inc.
Touch Screen Digitizer
Need more? Email Us
ECAD model for AD7843ARUZ
Texas Instruments
IC SCREEN CNTRL 12BIT 16QFN / TSC2013-Q1 12-Bit, Nanopower, 4-Wire Dual-Touch Screen Controller With I2C Interface
Lowest to $1.3918
ECAD model for TSC2013QRSARQ1
Semtech Corporation
Lowest to $651.9404
ECAD model for SX8652IWLTRT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention