EN
  • EN
  • DE

TSC2013QRSARQ1

Part No TSC2013QRSARQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 16QFN / TSC2013-Q1 12-Bit, Nanopower, 4-Wire Dual-Touch Screen Controller With I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Touchscreen 4 Wire Resistive
Resolution (Bits) 10, 12 b
Interface I2C
Voltage Reference External
Supply Voltage (V) 1.2V ~ 3.6V
Current - Supply 655μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Part Number Series TSC2013
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808764-TSC2013QRSARQ1
Ultra Librarian 3D Model Ultra Librarian TSC2013QRSARQ1 CAD Model

Description

The TSC2013QRSARQ1 is a state-of-the-art touch screen controller developed by Texas Instruments, designed to bring a seamless and interactive user experience to a wide range of automotive applications. This high-performance product is particularly engineered to meet the stringent requirements of the automotive industry, ensuring reliability and durability in various conditions.

Key Features

  • High Precision: The TSC2013QRSARQ1 offers high-resolution 12-bit analog-to-digital conversion, ensuring precise touch location tracking and a smooth user interface.
  • Multi-Touch Support: It supports 4-wire resistive touch screens and is capable of detecting multiple touch points simultaneously, which is essential for modern interactive applications.
  • Robust Design: Designed to operate in harsh automotive environments, it can withstand extreme temperatures and is resistant to electromagnetic interference, ensuring consistent performance.
  • Low Power Consumption: The device features a low-power mode that significantly reduces power consumption when the touch screen is inactive, which is crucial for battery-powered applications.
  • Flexible Interface: It includes an I2C interface for communication with microcontrollers and processors, offering flexibility in system design and ease of integration.
  • Automotive Qualification: This product is AEC-Q100 qualified, meaning it has passed rigorous testing for automotive electronic components.

Applications

The TSC2013QRSARQ1 is suitable for a broad range of automotive applications, including:

  • In-car entertainment systems
  • Navigation and GPS units
  • Climate control panels
  • Vehicle monitoring systems

Product Support and Availability

Texas Instruments provides comprehensive technical support for the TSC2013QRSARQ1, including detailed datasheets, application notes, and design resources to assist developers in integrating this touch screen controller into their automotive projects. For information on pricing, availability, and ordering, interested parties are encouraged to contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Rochester Electronics
PSOC 3
Need more? Email Us
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5203 $53.2105
85+ $1.2474 $106.0290
125+ $1.2085 $151.0625
175+ $1.1695 $204.6625
225+ $1.1305 $254.3625
300+ $1.0136 $304.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess