EN
  • EN
  • DE

SX8655ICSTRT

Part No SX8655ICSTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Semtech Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Voltage - Supply 2.3V ~ 3.6V
Current - Supply 120 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 19-UFBGA, WLCSP
Supplier Device Package 19-WLCSP (2.07x2.07)
Base Product Number SX865
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1265181-SX8655ICSTRT
Ultra Librarian 3D Model Ultra Librarian SX8655ICSTRT CAD Model

Description

The Semtech Corporation SX8655ICSTRT is a touch screen controller integrated circuit with an I2C and serial interface.

  • Resolution: 12 bits
  • Current Supply: 120 μA
  • Voltage Reference: Internal
  • Voltage Supply: 2.3V to 3.6V
  • Package/Case: 19-UFBGA, WLCSP case
  • Mounting: SMD (SMT) technology
  • Standard Package: 3,000 units
  • MSL level: 1 (Unlimited)
  • Product is: OBSOLETE

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Rochester Electronics
PSOC 3
Need more? Email Us
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess